NorComp D Sub Backshell, Micro D, Micro-D 960 Series, De, 180 , Thermoplastic Body Rohs Compliant Norcomp 960-009-010R011

Description
D Sub Backshell, Micro D, MICRO-D 960 Series, DE, 180 , Thermoplastic Body RoHS Compliant: Yes
Description
D Sub Backshell, Micro D, MICRO-D 960 Series, DE, 180 , Thermoplastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Micro D, Micro-D 960 Series, De, 180 , Thermoplastic Body Rohs Compliant Norcomp - 07W6513 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Micro D, Micro-D 960 Series, De, 180 , Thermoplastic Body Rohs Compliant Norcomp
07W6513
D Sub Backshell, Micro D, Micro-D 960 Series, De, 180 , Thermoplastic Body Rohs Compliant Norcomp 07W6513
D Sub Backshell, Micro D, MICRO-D 960 Series, DE, 180 , Thermoplastic Body RoHS Compliant: Yes

D Sub Backshell, Micro D, MICRO-D 960 Series, DE, 180 , Thermoplastic Body RoHS Compliant: Yes

Supplier's Site
Micro D Back Shell, 180Deg, Size De; Product Range Norcomp - 41Y0700 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Back Shell, 180Deg, Size De; Product Range Norcomp
41Y0700
Micro D Back Shell, 180Deg, Size De; Product Range Norcomp 41Y0700
MICRO D BACK SHELL, 180DEG, SIZE DE; Product Range:MICRO-D 960 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

MICRO D BACK SHELL, 180DEG, SIZE DE; Product Range:MICRO-D 960 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07W6513
Product Name D Sub Backshell, Micro D, Micro-D 960 Series, De, 180 , Thermoplastic Body Rohs Compliant Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details