NorComp D Sub Back Shell, 45Deg, Size Db, Metal; Product Range Norcomp 959-025-030R121

Description
D SUB BACK SHELL, 45DEG, SIZE DB, METAL; Product Range:ARMOR 959 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 45DEG, SIZE DB, METAL; Product Range:ARMOR 959 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 45Deg, Size Db, Metal; Product Range Norcomp - 76Y0191 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 45Deg, Size Db, Metal; Product Range Norcomp
76Y0191
D Sub Back Shell, 45Deg, Size Db, Metal; Product Range Norcomp 76Y0191
D SUB BACK SHELL, 45DEG, SIZE DB, METAL; Product Range:ARMOR 959 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, 45DEG, SIZE DB, METAL; Product Range:ARMOR 959 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y0191
Product Name D Sub Back Shell, 45Deg, Size Db, Metal; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details