NorComp D Sub Back Shell, 45Deg, Size Da, Metal; Product Range Norcomp 959-015-030R121

Description
D SUB BACK SHELL, 45DEG, SIZE DA, METAL; Product Range:ARMOR 959 Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 45DEG, SIZE DA, METAL; Product Range:ARMOR 959 Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 45Deg, Size Da, Metal; Product Range Norcomp - 76Y0190 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 45Deg, Size Da, Metal; Product Range Norcomp
76Y0190
D Sub Back Shell, 45Deg, Size Da, Metal; Product Range Norcomp 76Y0190
D SUB BACK SHELL, 45DEG, SIZE DA, METAL; Product Range:ARMOR 959 Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, 45DEG, SIZE DA, METAL; Product Range:ARMOR 959 Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y0190
Product Name D Sub Back Shell, 45Deg, Size Da, Metal; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details