NorComp D Sub Back Shell, Size Db, Abs; Product Range Norcomp 957-025-010R011

Description
D SUB BACK SHELL, SIZE DB, ABS; Product Range:ARMOR 957 Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, SIZE DB, ABS; Product Range:ARMOR 957 Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Db, Abs; Product Range Norcomp - 39Y9002 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Db, Abs; Product Range Norcomp
39Y9002
D Sub Back Shell, Size Db, Abs; Product Range Norcomp 39Y9002
D SUB BACK SHELL, SIZE DB, ABS; Product Range:ARMOR 957 Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DB, ABS; Product Range:ARMOR 957 Series; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9002
Product Name D Sub Back Shell, Size Db, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details