NorComp D Sub Back Shell, Size Da, Abs; Product Range Norcomp 957-015-010R031

Description
D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 957 Series; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 957 Series; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Da, Abs; Product Range Norcomp - 39Y9000 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Da, Abs; Product Range Norcomp
39Y9000
D Sub Back Shell, Size Da, Abs; Product Range Norcomp 39Y9000
D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 957 Series; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DA, ABS; Product Range:ARMOR 957 Series; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9000
Product Name D Sub Back Shell, Size Da, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details