NorComp D Sub Back Shell, 180Deg, Size Db, Abs; Product Range Norcomp 956-025-010R031

Description
D SUB BACK SHELL, 180DEG, SIZE DB, ABS; Product Range:ARMOR 956 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 180DEG, SIZE DB, ABS; Product Range:ARMOR 956 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Db, Abs; Product Range Norcomp - 29X1311 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Db, Abs; Product Range Norcomp
29X1311
D Sub Back Shell, 180Deg, Size Db, Abs; Product Range Norcomp 29X1311
D SUB BACK SHELL, 180DEG, SIZE DB, ABS; Product Range:ARMOR 956 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DB, ABS; Product Range:ARMOR 956 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29X1311
Product Name D Sub Back Shell, 180Deg, Size Db, Abs; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details