NorComp D Sub Back Shell, 45Deg, Size Db, Zinc; Product Range Norcomp 954-025-030R121

Description
D SUB BACK SHELL, 45DEG, SIZE DB, ZINC; Product Range:ARMOR 954 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 45DEG, SIZE DB, ZINC; Product Range:ARMOR 954 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 45Deg, Size Db, Zinc; Product Range Norcomp - 41Y0699 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 45Deg, Size Db, Zinc; Product Range Norcomp
41Y0699
D Sub Back Shell, 45Deg, Size Db, Zinc; Product Range Norcomp 41Y0699
D SUB BACK SHELL, 45DEG, SIZE DB, ZINC; Product Range:ARMOR 954 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB BACK SHELL, 45DEG, SIZE DB, ZINC; Product Range:ARMOR 954 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0699
Product Name D Sub Back Shell, 45Deg, Size Db, Zinc; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details