NorComp D Sub Back Shell, 45Deg, Size Da, Zinc; Product Range Norcomp 954-015-030R121

Description
D SUB BACK SHELL, 45DEG, SIZE DA, ZINC; Product Range:ARMOR 954 Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 45DEG, SIZE DA, ZINC; Product Range:ARMOR 954 Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 45Deg, Size Da, Zinc; Product Range Norcomp - 41Y0698 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 45Deg, Size Da, Zinc; Product Range Norcomp
41Y0698
D Sub Back Shell, 45Deg, Size Da, Zinc; Product Range Norcomp 41Y0698
D SUB BACK SHELL, 45DEG, SIZE DA, ZINC; Product Range:ARMOR 954 Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB BACK SHELL, 45DEG, SIZE DA, ZINC; Product Range:ARMOR 954 Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0698
Product Name D Sub Back Shell, 45Deg, Size Da, Zinc; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 40.13 mm (1.58 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details