NorComp D Sub Back Shell, 180Deg, Size Dc, Zinc; Product Range Norcomp 952-037-030R121

Description
D SUB BACK SHELL, 180DEG, SIZE DC, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 180DEG, SIZE DC, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Dc, Zinc; Product Range Norcomp - 41Y0692 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Dc, Zinc; Product Range Norcomp
41Y0692
D Sub Back Shell, 180Deg, Size Dc, Zinc; Product Range Norcomp 41Y0692
D SUB BACK SHELL, 180DEG, SIZE DC, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DC, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0692
Product Name D Sub Back Shell, 180Deg, Size Dc, Zinc; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details