NorComp D Sub Backshell, Diecast, Armor 952 Series, Db, 180 , Zinc Body Rohs Compliant Norcomp 952-025-030R121

Description
D Sub Backshell, Diecast, ARMOR 952 Series, DB, 180 , Zinc Body RoHS Compliant: Yes
Description
D Sub Backshell, Diecast, ARMOR 952 Series, DB, 180 , Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Diecast, Armor 952 Series, Db, 180 , Zinc Body Rohs Compliant Norcomp - 07W6505 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Diecast, Armor 952 Series, Db, 180 , Zinc Body Rohs Compliant Norcomp
07W6505
D Sub Backshell, Diecast, Armor 952 Series, Db, 180 , Zinc Body Rohs Compliant Norcomp 07W6505
D Sub Backshell, Diecast, ARMOR 952 Series, DB, 180 , Zinc Body RoHS Compliant: Yes

D Sub Backshell, Diecast, ARMOR 952 Series, DB, 180 , Zinc Body RoHS Compliant: Yes

Supplier's Site
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp - 41Y0691 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp
41Y0691
D Sub Back Shell, 180Deg, Size Db, Zinc; Product Range Norcomp 41Y0691
D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DB, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07W6505
Product Name D Sub Backshell, Diecast, Armor 952 Series, Db, 180 , Zinc Body Rohs Compliant Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details