NorComp D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp 952-015-030R121

Description
D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp - 41Y0690 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp
41Y0690
D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp 41Y0690
D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DA, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, Diecast, Armor 952 Series, Da, 180 , Zinc Body Rohs Compliant Norcomp - 07W6504 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Diecast, Armor 952 Series, Da, 180 , Zinc Body Rohs Compliant Norcomp
07W6504
D Sub Backshell, Diecast, Armor 952 Series, Da, 180 , Zinc Body Rohs Compliant Norcomp 07W6504
D Sub Backshell, Diecast, ARMOR 952 Series, DA, 180 , Zinc Body RoHS Compliant: Yes

D Sub Backshell, Diecast, ARMOR 952 Series, DA, 180 , Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0690
Product Name D Sub Back Shell, 180Deg, Size Da, Zinc; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details