NorComp D Sub Backshell, Side Entry, Size Da; Product Range Norcomp 951-015-020R121

Description
D SUB BACKSHELL, SIDE ENTRY, SIZE DA; Product Range:ARMOR 951 Series; D Sub Shell Size:DA; Cable Exit Angle:60°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, SIDE ENTRY, SIZE DA; Product Range:ARMOR 951 Series; D Sub Shell Size:DA; Cable Exit Angle:60°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Side Entry, Size Da; Product Range Norcomp - 47Y9008 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Side Entry, Size Da; Product Range Norcomp
47Y9008
D Sub Backshell, Side Entry, Size Da; Product Range Norcomp 47Y9008
D SUB BACKSHELL, SIDE ENTRY, SIZE DA; Product Range:ARMOR 951 Series; D Sub Shell Size:DA; Cable Exit Angle:60°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

D SUB BACKSHELL, SIDE ENTRY, SIZE DA; Product Range:ARMOR 951 Series; D Sub Shell Size:DA; Cable Exit Angle:60°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 47Y9008
Product Name D Sub Backshell, Side Entry, Size Da; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details