EDAC, Inc. Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products 92PLCA-N5

Description
BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:159mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:159mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products - 48F3793 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products
48F3793
Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products 48F3793
BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:159mm RoHS Compliant: No

BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:159mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 48F3793
Product Name Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type T-Mount
View Details