NorComp Circular Connector, 14Pos, Rcpt, Panel; Product Range Norcomp 8P1P014210GRF01

Description
CIRCULAR CONNECTOR, 14POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 14POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 14Pos, Rcpt, Panel; Product Range Norcomp - 12AC5213 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 14Pos, Rcpt, Panel; Product Range Norcomp
12AC5213
Circular Connector, 14Pos, Rcpt, Panel; Product Range Norcomp 12AC5213
CIRCULAR CONNECTOR, 14POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, 14POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC5213
Product Name Circular Connector, 14Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products