NorComp Circular Connector, 14Pos, Rcpt, Panel; Product Range Norcomp 8P1P014200RRB01

Description
CIRCULAR CONNECTOR, 14POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 14POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 14Pos, Rcpt, Panel; Product Range Norcomp - 12AC5207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 14Pos, Rcpt, Panel; Product Range Norcomp
12AC5207
Circular Connector, 14Pos, Rcpt, Panel; Product Range Norcomp 12AC5207
CIRCULAR CONNECTOR, 14POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, 14POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC5207
Product Name Circular Connector, 14Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details