NorComp Circular Connector Assemblies 8P1P01417NNL621

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8P1P01417NNL621-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8P1P01417NNL621-ND
Circular Connector Assemblies 8P1P01417NNL621-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 14Pos, Plug, Cable; Product Range Norcomp - 12AC5195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 14Pos, Plug, Cable; Product Range Norcomp
12AC5195
Circular Connector, 14Pos, Plug, Cable; Product Range Norcomp 12AC5195
CIRCULAR CONNECTOR, 14POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, 14POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8P1P01417NNL621-ND 12AC5195
Product Name Circular Connector Assemblies Circular Connector, 14Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 333 volts
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - SALE-9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
TNC Female To TNC Female Bulkhead RF Adapter - ET-TFS-TFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers