NorComp Circular Connector Assemblies 8P1P01417NJL521

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8P1P01417NJL521-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8P1P01417NJL521-ND
Circular Connector Assemblies 8P1P01417NJL521-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 14Pos, Plug, Cable; Product Range Norcomp - 12AC5191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 14Pos, Plug, Cable; Product Range Norcomp
12AC5191
Circular Connector, 14Pos, Plug, Cable; Product Range Norcomp 12AC5191
CIRCULAR CONNECTOR, 14POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, 14POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8P1P01417NJL521-ND 12AC5191
Product Name Circular Connector Assemblies Circular Connector, 14Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 333 volts
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details