10 Position Circular Connector Receptacle, Female Sockets Solder
CONN RCPT FMALE 10POS GOLD SLDR
CIRCULAR CONNECTOR, 10POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:10Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1638-ND | 12AC5157 |
| Product Name | Circular Connector Assemblies | Circular Connector, 10Pos, Rcpt, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 333 volts | |
| Current Rating | 3.0 amps |