NorComp Circular Connector Assemblies 8P1P01017NVL521

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8P1P01017NVL521-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8P1P01017NVL521-ND
Circular Connector Assemblies 8P1P01017NVL521-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp - 12AC5144 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp
12AC5144
Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp 12AC5144
CIRCULAR CONNECTOR, 10POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, 10POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8P1P01017NVL521-ND 12AC5144
Product Name Circular Connector Assemblies Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 333 volts
Unlock Full Specs
to access all available technical data