NorComp Circular Connector Assemblies 8P1P01017NRL421

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8P1P01017NRL421-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8P1P01017NRL421-ND
Circular Connector Assemblies 8P1P01017NRL421-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp - 12AC5140 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp
12AC5140
Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp 12AC5140
CIRCULAR CONNECTOR, 10POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, 10POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8P1P01017NRL421-ND 12AC5140
Product Name Circular Connector Assemblies Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 333 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details