NorComp Circular Connector Assemblies 8P1P01017BGL621

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1667-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1667-ND
Circular Connector Assemblies NOR1667-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-8P1P01017BGL621-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-8P1P01017BGL621-ND
Circular Connector Assemblies 5497-8P1P01017BGL621-ND
CONN PLUG MALE 10P GOLD SLDR CUP

CONN PLUG MALE 10P GOLD SLDR CUP

Buy Now Datasheet
Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp - 12AC5115 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp
12AC5115
Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp 12AC5115
CIRCULAR CONNECTOR, 10POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, 10POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1667-ND 12AC5115
Product Name Circular Connector Assemblies Circular Connector, 10Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 333 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details