9 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONNECTOR, 9POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 8P1P00917NJL521-ND | 12AC5079 |
| Product Name | Circular Connector Assemblies | Circular Connector, 9Pos, Plug, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 333 volts |