NorComp Circular Connector Assemblies 8P1P00917NGL521

Description
9 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1686-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1686-ND
Circular Connector Assemblies NOR1686-ND
9 Position Circular Connector Plug, Male Pins Solder Cup

9 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-8P1P00917NGL521-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-8P1P00917NGL521-ND
Circular Connector Assemblies 5497-8P1P00917NGL521-ND
CONN PLUG MALE 9P GOLD SLDR CUP

CONN PLUG MALE 9P GOLD SLDR CUP

Buy Now Datasheet
Circular Connector, 9Pos, Plug, Cable; Product Range Norcomp - 12AC5076 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 9Pos, Plug, Cable; Product Range Norcomp
12AC5076
Circular Connector, 9Pos, Plug, Cable; Product Range Norcomp 12AC5076
CIRCULAR CONNECTOR, 9POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 9POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1686-ND 12AC5076
Product Name Circular Connector Assemblies Circular Connector, 9Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 333 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details