NorComp Circular Connector Assemblies 8P1P00917BAL621

Description
9 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8P1P00917BAL621-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8P1P00917BAL621-ND
Circular Connector Assemblies 8P1P00917BAL621-ND
9 Position Circular Connector Plug, Male Pins Solder Cup

9 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 9Pos, Plug, Cable; Product Range Norcomp - 12AC5056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 9Pos, Plug, Cable; Product Range Norcomp
12AC5056
Circular Connector, 9Pos, Plug, Cable; Product Range Norcomp 12AC5056
CIRCULAR CONNECTOR, 9POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 9POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8P1P00917BAL621-ND 12AC5056
Product Name Circular Connector Assemblies Circular Connector, 9Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 333 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details