NorComp Circular Connectors - 8P1P008210JRB01 8P1P008210JRB01

Description
Manufacturer: NorComp Inc. Win Source Part Number: 771028-8P1P008210JRB 01 Series: QUIK-LOQ 8P1P Packaging: Tray Number of Positions: 8 Operating Temperature Range: -20°C ~ 120°C Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 7μin (0.18μm) Current Rating: 5A Ingress Protection: IP50 - Dust Protected Orientation: Keyed Mounting: Panel Mount, Bulkhead; Through Hole Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) Categories: Connectors, Interconnects Voltage Rating DC: 400V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NorComp Inc. Win Source Part Number: 771028-8P1P008210JRB 01 Series: QUIK-LOQ 8P1P Packaging: Tray Number of Positions: 8 Operating Temperature Range: -20°C ~ 120°C Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 7μin (0.18μm) Current Rating: 5A Ingress Protection: IP50 - Dust Protected Orientation: Keyed Mounting: Panel Mount, Bulkhead; Through Hole Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) Categories: Connectors, Interconnects Voltage Rating DC: 400V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 8P1P008210JRB01 - 771028-8P1P008210JRB01 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 8P1P008210JRB01
771028-8P1P008210JRB01
Circular Connectors - 8P1P008210JRB01 771028-8P1P008210JRB01
Manufacturer: NorComp Inc. Win Source Part Number: 771028-8P1P008210JRB 01 Series: QUIK-LOQ 8P1P Packaging: Tray Number of Positions: 8 Operating Temperature Range: -20°C ~ 120°C Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 7μin (0.18μm) Current Rating: 5A Ingress Protection: IP50 - Dust Protected Orientation: Keyed Mounting: Panel Mount, Bulkhead; Through Hole Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) Categories: Connectors, Interconnects Voltage Rating DC: 400V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: NorComp Inc.
Win Source Part Number: 771028-8P1P008210JRB01
Series: QUIK-LOQ 8P1P
Packaging: Tray
Number of Positions: 8
Operating Temperature Range: -20°C ~ 120°C
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Pull
Contact Finish: Gold
Contact Finish Thickness: 7μin (0.18μm)
Current Rating: 5A
Ingress Protection: IP50 - Dust Protected
Orientation: Keyed
Mounting: Panel Mount, Bulkhead; Through Hole
Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC)
Categories: Connectors, Interconnects
Voltage Rating DC: 400V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector, 8Pos, Rcpt, Panel; Product Range Norcomp - 12AC5047 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Rcpt, Panel; Product Range Norcomp
12AC5047
Circular Connector, 8Pos, Rcpt, Panel; Product Range Norcomp 12AC5047
CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 771028-8P1P008210JRB01 12AC5047
Product Name Circular Connectors - 8P1P008210JRB01 Circular Connector, 8Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder
Mounting Panel Mount, Bulkhead; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107142 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details