NorComp Circular Connector Assemblies 8P1P00817NNL621

Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8P1P00817NNL621-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8P1P00817NNL621-ND
Circular Connector Assemblies 8P1P00817NNL621-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connectors - 8P1P00817NNL621 - 771027-8P1P00817NNL621 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 8P1P00817NNL621
771027-8P1P00817NNL621
Circular Connectors - 8P1P00817NNL621 771027-8P1P00817NNL621
Manufacturer: NorComp Inc. Win Source Part Number: 771027-8P1P00817NNL6 21 Series: QUIK-LOQ 8P1P Packaging: Tray Number of Positions: 8 Operating Temperature Range: -20°C ~ 120°C Features: Backshell Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 7μin (0.18μm) Current Rating: 5A Ingress Protection: IP50 - Dust Protected Orientation: Keyed Mounting: Free Hanging (In-Line) Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) Categories: Connectors, Interconnects Voltage Rating DC: 400V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NorComp Inc.
Win Source Part Number: 771027-8P1P00817NNL621
Series: QUIK-LOQ 8P1P
Packaging: Tray
Number of Positions: 8
Operating Temperature Range: -20°C ~ 120°C
Features: Backshell
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Push-Pull
Contact Finish: Gold
Contact Finish Thickness: 7μin (0.18μm)
Current Rating: 5A
Ingress Protection: IP50 - Dust Protected
Orientation: Keyed
Mounting: Free Hanging (In-Line)
Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC)
Categories: Connectors, Interconnects
Voltage Rating DC: 400V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector, 8Pos, Plug, Cable; Product Range Norcomp - 12AC5027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Plug, Cable; Product Range Norcomp
12AC5027
Circular Connector, 8Pos, Plug, Cable; Product Range Norcomp 12AC5027
CIRCULAR CONNECTOR, 8POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8P1P00817NNL621-ND 771027-8P1P00817NNL621 12AC5027
Product Name Circular Connector Assemblies Circular Connectors - 8P1P00817NNL621 Circular Connector, 8Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 400 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products