NorComp Circular Connector, 7Pos, Rcpt, Panel; Product Range Norcomp 8P1P007210JRB01

Description
CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 7Pos, Rcpt, Panel; Product Range Norcomp - 12AC4991 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Rcpt, Panel; Product Range Norcomp
12AC4991
Circular Connector, 7Pos, Rcpt, Panel; Product Range Norcomp 12AC4991
CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC4991
Product Name Circular Connector, 7Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-29.010-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Din Rail, Channel - 2946-2002-2961-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers