NorComp Circular Connector, 7Pos, Rcpt, Panel; Product Range Norcomp 8P1P007200NRB01

Description
CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 7Pos, Rcpt, Panel; Product Range Norcomp - 12AC4982 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Rcpt, Panel; Product Range Norcomp
12AC4982
Circular Connector, 7Pos, Rcpt, Panel; Product Range Norcomp 12AC4982
CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC4982
Product Name Circular Connector, 7Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details