NorComp Circular Connector Assemblies 8P1P00717BGL421

Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1644-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1644-ND
Circular Connector Assemblies NOR1644-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-8P1P00717BGL421-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-8P1P00717BGL421-ND
Circular Connector Assemblies 5497-8P1P00717BGL421-ND
CONN PLUG MALE 7P GOLD SLDR CUP

CONN PLUG MALE 7P GOLD SLDR CUP

Buy Now Datasheet
Circular Connector, 7Pos, Plug, Cable; Product Range Norcomp - 12AC4945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Plug, Cable; Product Range Norcomp
12AC4945
Circular Connector, 7Pos, Plug, Cable; Product Range Norcomp 12AC4945
CIRCULAR CONNECTOR, 7POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1644-ND 12AC4945
Product Name Circular Connector Assemblies Circular Connector, 7Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details