6 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR, 6POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Right Angle Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1703-ND | 12AC4931 |
| Product Name | Circular Connector Assemblies | Circular Connector, 6Pos, Rcpt, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 450 volts | |
| Current Rating | 6.0 amps |