NorComp Circular Connector, 6Pos, Rcpt, Panel; Product Range Norcomp 8P1P006200JRB01

Description
CIRCULAR CONNECTOR, 6POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 6POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 6Pos, Rcpt, Panel; Product Range Norcomp - 12AC4925 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 6Pos, Rcpt, Panel; Product Range Norcomp
12AC4925
Circular Connector, 6Pos, Rcpt, Panel; Product Range Norcomp 12AC4925
CIRCULAR CONNECTOR, 6POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, 6POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC4925
Product Name Circular Connector, 6Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
TNC Female to BNC Female, Adapter - SALE-9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details