NorComp Circular Connectors - 8P1P005210VRB01 8P1P005210VRB01

Description
Manufacturer: NorComp Inc. Win Source Part Number: 771015-8P1P005210VRB 01 Series: QUIK-LOQ 8P1P Packaging: Tray Number of Positions: 5 Operating Temperature Range: -20°C ~ 120°C Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 7μin (0.18μm) Current Rating: 8A Ingress Protection: IP50 - Dust Protected Orientation: Keyed Mounting: Panel Mount, Bulkhead; Through Hole Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) Categories: Connectors, Interconnects Voltage Rating DC: 500V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NorComp Inc. Win Source Part Number: 771015-8P1P005210VRB 01 Series: QUIK-LOQ 8P1P Packaging: Tray Number of Positions: 5 Operating Temperature Range: -20°C ~ 120°C Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 7μin (0.18μm) Current Rating: 8A Ingress Protection: IP50 - Dust Protected Orientation: Keyed Mounting: Panel Mount, Bulkhead; Through Hole Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) Categories: Connectors, Interconnects Voltage Rating DC: 500V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 8P1P005210VRB01 - 771015-8P1P005210VRB01 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 8P1P005210VRB01
771015-8P1P005210VRB01
Circular Connectors - 8P1P005210VRB01 771015-8P1P005210VRB01
Manufacturer: NorComp Inc. Win Source Part Number: 771015-8P1P005210VRB 01 Series: QUIK-LOQ 8P1P Packaging: Tray Number of Positions: 5 Operating Temperature Range: -20°C ~ 120°C Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 7μin (0.18μm) Current Rating: 8A Ingress Protection: IP50 - Dust Protected Orientation: Keyed Mounting: Panel Mount, Bulkhead; Through Hole Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) Categories: Connectors, Interconnects Voltage Rating DC: 500V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NorComp Inc.
Win Source Part Number: 771015-8P1P005210VRB01
Series: QUIK-LOQ 8P1P
Packaging: Tray
Number of Positions: 5
Operating Temperature Range: -20°C ~ 120°C
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Pull
Contact Finish: Gold
Contact Finish Thickness: 7μin (0.18μm)
Current Rating: 8A
Ingress Protection: IP50 - Dust Protected
Orientation: Keyed
Mounting: Panel Mount, Bulkhead; Through Hole
Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC)
Categories: Connectors, Interconnects
Voltage Rating DC: 500V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp - 12AC4885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp
12AC4885
Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp 12AC4885
CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 771015-8P1P005210VRB01 12AC4885
Product Name Circular Connectors - 8P1P005210VRB01 Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder
Mounting Panel Mount, Bulkhead; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Standard Circular Connectors - 1-1589060-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers