CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Right Angle Bulkhead Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12AC4880 |
| Product Name | Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |