NorComp Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp 8P1P005210ARBR1

Description
CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Right Angle Bulkhead Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Right Angle Bulkhead Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp - 12AC4873 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp
12AC4873
Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp 12AC4873
CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Right Angle Bulkhead Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Right Angle Bulkhead Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC4873
Product Name Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details