NorComp Circular Connector Assemblies 8P1P005200GRF01

Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1613-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1613-ND
Circular Connector Assemblies NOR1613-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-8P1P005200GRF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-8P1P005200GRF01-ND
Circular Connector Assemblies 5497-8P1P005200GRF01-ND
CONN RCPT FMALE 5P GOLD SLDR CUP

CONN RCPT FMALE 5P GOLD SLDR CUP

Buy Now Datasheet
Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp - 12AC4868 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp
12AC4868
Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp 12AC4868
CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1613-ND 12AC4868
Product Name Circular Connector Assemblies Circular Connector, 5Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products