NorComp Circular Connector Assemblies 8P1P00517NVL521

Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8P1P00517NVL521-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8P1P00517NVL521-ND
Circular Connector Assemblies 8P1P00517NVL521-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp - 12AC4864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp
12AC4864
Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp 12AC4864
CIRCULAR CONNECTOR, 5POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8P1P00517NVL521-ND 12AC4864
Product Name Circular Connector Assemblies Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Backplane Connectors - XC5A-1082-S038 - 760144-XC5A-1082-S038 - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
3 suppliers
AC Micro (Dual Key) receptacle - 888R-M5AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details