NorComp Circular Connector Assemblies 8P1P00517NGL421

Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1672-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1672-ND
Circular Connector Assemblies NOR1672-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-8P1P00517NGL421-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-8P1P00517NGL421-ND
Circular Connector Assemblies 5497-8P1P00517NGL421-ND
CONN PLUG MALE 5P GOLD SLDR CUP

CONN PLUG MALE 5P GOLD SLDR CUP

Buy Now Datasheet
Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp - 12AC4851 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp
12AC4851
Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp 12AC4851
CIRCULAR CONNECTOR, 5POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1672-ND 12AC4851
Product Name Circular Connector Assemblies Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details