NorComp Circular Connector Assemblies 8P1P00517BGL521

Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1652-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1652-ND
Circular Connector Assemblies NOR1652-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-8P1P00517BGL521-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-8P1P00517BGL521-ND
Circular Connector Assemblies 5497-8P1P00517BGL521-ND
CONN PLUG MALE 5P GOLD SLDR CUP

CONN PLUG MALE 5P GOLD SLDR CUP

Buy Now Datasheet
Circular Connectors - 8P1P00517BGL521 - 771014-8P1P00517BGL521 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 8P1P00517BGL521
771014-8P1P00517BGL521
Circular Connectors - 8P1P00517BGL521 771014-8P1P00517BGL521
Manufacturer: NorComp Inc. Win Source Part Number: 771014-8P1P00517BGL5 21 Series: QUIK-LOQ 8P1P Packaging: Tray Number of Positions: 5 Operating Temperature Range: -20°C ~ 120°C Features: Backshell, Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 7μin (0.18μm) Current Rating: 8A Ingress Protection: IP50 - Dust Protected Orientation: Keyed Mounting: Free Hanging (In-Line) Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC) Categories: Connectors, Interconnects Voltage Rating DC: 500V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: NorComp Inc.
Win Source Part Number: 771014-8P1P00517BGL521
Series: QUIK-LOQ 8P1P
Packaging: Tray
Number of Positions: 5
Operating Temperature Range: -20°C ~ 120°C
Features: Backshell, Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Push-Pull
Contact Finish: Gold
Contact Finish Thickness: 7μin (0.18μm)
Current Rating: 8A
Ingress Protection: IP50 - Dust Protected
Orientation: Keyed
Mounting: Free Hanging (In-Line)
Shell Material, Finish: Polyacrylonitrile Butadiene Styrene (ABS), Polycarbonate (PC)
Categories: Connectors, Interconnects
Voltage Rating DC: 500V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp - 12AC4834 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp
12AC4834
Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp 12AC4834
CIRCULAR CONNECTOR, 5POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1652-ND 771014-8P1P00517BGL521 12AC4834
Product Name Circular Connector Assemblies Circular Connectors - 8P1P00517BGL521 Circular Connector, 5Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 500 volts
Current Rating 8.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details