NorComp Circular Connector Assemblies 8P1P00317NAL521

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8P1P00317NAL521-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8P1P00317NAL521-ND
Circular Connector Assemblies 8P1P00317NAL521-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 3Pos, Plug, Cable; Product Range Norcomp - 12AC4737 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3Pos, Plug, Cable; Product Range Norcomp
12AC4737
Circular Connector, 3Pos, Plug, Cable; Product Range Norcomp 12AC4737
CIRCULAR CONNECTOR, 3POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 3POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8P1P00317NAL521-ND 12AC4737
Product Name Circular Connector Assemblies Circular Connector, 3Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data