NorComp Circular Connector Assemblies 8P1P002200GRF01

Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1610-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1610-ND
Circular Connector Assemblies NOR1610-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-8P1P002200GRF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-8P1P002200GRF01-ND
Circular Connector Assemblies 5497-8P1P002200GRF01-ND
CONN RCPT FMALE 2P GOLD SLDR CUP

CONN RCPT FMALE 2P GOLD SLDR CUP

Buy Now Datasheet
Circular Connector, 2Pos, Rcpt, Panel; Product Range Norcomp - 12AC4700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 2Pos, Rcpt, Panel; Product Range Norcomp
12AC4700
Circular Connector, 2Pos, Rcpt, Panel; Product Range Norcomp 12AC4700
CIRCULAR CONNECTOR, 2POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, 2POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1610-ND 12AC4700
Product Name Circular Connector Assemblies Circular Connector, 2Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details