NorComp Circular Connector Assemblies 8P1P00217BNL621

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8P1P00217BNL621-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8P1P00217BNL621-ND
Circular Connector Assemblies 8P1P00217BNL621-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 2Pos, Plug, Cable; Product Range Norcomp - 12AC4673 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 2Pos, Plug, Cable; Product Range Norcomp
12AC4673
Circular Connector, 2Pos, Plug, Cable; Product Range Norcomp 12AC4673
CIRCULAR CONNECTOR, 2POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 2POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8P1P00217BNL621-ND 12AC4673
Product Name Circular Connector Assemblies Circular Connector, 2Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers