EDAC, Inc. Edgeboard Connectors 896-086-541-208

Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-896-086-541-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-896-086-541-208-ND
Edgeboard Connectors 151-896-086-541-208-ND
"86 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"86 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Connector Edac - 22AK8996 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
22AK8996
Connector Edac 22AK8996
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-896-086-541-208-ND 22AK8996
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51402-XX001LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details