EDAC, Inc. Edgeboard Connectors 896-064-541-212

Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-896-064-541-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-896-064-541-212-ND
Edgeboard Connectors 151-896-064-541-212-ND
"64 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"64 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Connector Edac - 22AK7281 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
22AK7281
Connector Edac 22AK7281
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-896-064-541-212-ND 22AK7281
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Micro DRS Series Strip Connectors - Dual Row Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Military Specification MIL-C-83513
View Details
PwrBlade ® - 51915-160LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details