EDAC, Inc. Edgeboard Connectors 896-039-500-608

Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-896-039-500-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-896-039-500-608-ND
Edgeboard Connectors 151-896-039-500-608-ND
"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Connector Edac - 22AK3932 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
22AK3932
Connector Edac 22AK3932
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-896-039-500-608-ND 22AK3932
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103673-3 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Receptacles, Female Sockets - 2262-A79644-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Current Rating 1.0 amps
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Electronic Connector - 392-1287-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
5 suppliers