EDAC, Inc. Edgeboard Connectors 896-034-555-204

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-896-034-555-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-896-034-555-204-ND
Edgeboard Connectors 151-896-034-555-204-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Connector Edac - 22AK3053 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
22AK3053
Connector Edac 22AK3053
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-896-034-555-204-ND 22AK3053
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10603600AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 36 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details