EDAC, Inc. Edgeboard Connectors 896-016-560-208

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-896-016-560-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-896-016-560-208-ND
Edgeboard Connectors 151-896-016-560-208-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Connector Edac - 21AK9622 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
21AK9622
Connector Edac 21AK9622
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-896-016-560-208-ND 21AK9622
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79017-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details