EDAC, Inc. Edgeboard Connectors 895-126-524-504

Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-126-524-504-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-126-524-504-ND
Edgeboard Connectors 151-895-126-524-504-ND
"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 21AK4837 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
21AK4837
Connector Edac 21AK4837
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-895-126-524-504-ND 21AK4837
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-4909-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
2 suppliers