EDAC, Inc. Edgeboard Connectors 895-122-541-507

Description
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-122-541-507-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-122-541-507-ND
Edgeboard Connectors 151-895-122-541-507-ND
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 21AK4325 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
21AK4325
Connector Edac 21AK4325
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-895-122-541-507-ND 21AK4325
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1502-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
4 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details