EDAC, Inc. Edgeboard Connectors 895-120-544-201

Description
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-120-544-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-120-544-201-ND
Edgeboard Connectors 151-895-120-544-201-ND
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 21AK4068 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
21AK4068
Connector Edac 21AK4068
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-895-120-544-201-ND 21AK4068
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A28583-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details