EDAC, Inc. Edgeboard Connectors 895-112-542-808

Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-112-542-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-112-542-808-ND
Edgeboard Connectors 151-895-112-542-808-ND
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 21AK2926 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
21AK2926
Connector Edac 21AK2926
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-895-112-542-808-ND 21AK2926
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1986-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details